Aries Electronics, Inc. IC Sockets 48-6554-11

Description
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote
Description
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 48-6554-11 is a Universal Zero-Insertion-Force DIP Test Socket designed for ICs and transistors. It accommodates devices with pin centers ranging from 0.300 to 0.600 inches and is compatible with various pin counts. The socket features normally-closed contacts to ensure reliable contact integrity without relying on plastic components. It can be soldered directly onto PCBs or plugged into other sockets or receptacles. Constructed from black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) for the socket body and stainless steel for the handle, it offers durability and resistance to high temperatures. The contacts are made from BeCu or Spinodal Alloy, with multiple plating options available, including nickel, tin, and gold. The socket has a contact current rating of 1 amp, insulation resistance of 1000 MΩ minimum, and a dielectric withstand voltage of 1000 VAC. It supports a wide operating temperature range from -85°F to 221°F and has a lifecycle of 25,000 to 50,000 cycles. The retention force is rated at 55g per pin, accommodating lead dimensions of 0.015 to 0.045 inches wide and 0.110 to 0.280 inches long.

Datasheet Summary
Powered by GS/AI

The 48-6554-11 is a Universal Zero-Insertion-Force DIP Test Socket designed for ICs and transistors. It accommodates devices with pin centers ranging from 0.300 to 0.600 inches and is compatible with various pin counts. The socket features normally-closed contacts to ensure reliable contact integrity without relying on plastic components. It can be soldered directly onto PCBs or plugged into other sockets or receptacles. Constructed from black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) for the socket body and stainless steel for the handle, it offers durability and resistance to high temperatures. The contacts are made from BeCu or Spinodal Alloy, with multiple plating options available, including nickel, tin, and gold. The socket has a contact current rating of 1 amp, insulation resistance of 1000 MΩ minimum, and a dielectric withstand voltage of 1000 VAC. It supports a wide operating temperature range from -85°F to 221°F and has a lifecycle of 25,000 to 50,000 cycles. The retention force is rated at 55g per pin, accommodating lead dimensions of 0.015 to 0.045 inches wide and 0.110 to 0.280 inches long.

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A309-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A309-ND
IC Sockets A309-ND
"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

"48 (2 x 24) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
48-6554-11
IC & Component Sockets 48-6554-11
IC & Component Sockets 48 PIN W/HANDLE

IC & Component Sockets 48 PIN W/HANDLE

Buy Now
Sockets for ICs, Transistors - 48-6554-11 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
48-6554-11
Sockets for ICs, Transistors 48-6554-11
CONN IC DIP SOCKET ZIF 48POS GLD

CONN IC DIP SOCKET ZIF 48POS GLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A309-ND 48-6554-11 48-6554-11
Product Name IC Sockets IC & Component Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Hard Metric, Standard - 2684-104108-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details