Aries Electronics, Inc. Sockets for ICs, Transistors - 441-PPG21001-10 441-PPG21001-10

Description
Manufacturer: Aries Electronics Win Source Part Number: 1087714-441-PPG21001 -10 Packaging: Bulk Type: PGA, ZIF (ZIP) Features: Closed Frame Termination: Solder Current Rating: 1A Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 1087714-441-PPG21001 -10 Packaging: Bulk Type: PGA, ZIF (ZIP) Features: Closed Frame Termination: Solder Current Rating: 1A Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 441-PPG21001-10 - 1087714-441-PPG21001-10 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 441-PPG21001-10
1087714-441-PPG21001-10
Sockets for ICs, Transistors - 441-PPG21001-10 1087714-441-PPG21001-10
Manufacturer: Aries Electronics Win Source Part Number: 1087714-441-PPG21001 -10 Packaging: Bulk Type: PGA, ZIF (ZIP) Features: Closed Frame Termination: Solder Current Rating: 1A Housing Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Beryllium Copper Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Aries Electronics
Win Source Part Number: 1087714-441-PPG21001-10
Packaging: Bulk
Type: PGA, ZIF (ZIP)
Features: Closed Frame
Termination: Solder
Current Rating: 1A
Housing Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Beryllium Copper
Termination Post Length: 0.125" (3.18mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sockets for ICs, Transistors - 441-PPG21001-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
441-PPG21001-10
Sockets for ICs, Transistors 441-PPG21001-10
CONN SOCKET PGA ZIF GOLD

CONN SOCKET PGA ZIF GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1087714-441-PPG21001-10 441-PPG21001-10
Product Name Sockets for ICs, Transistors - 441-PPG21001-10 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details