Aries Electronics, Inc. Sockets for ICs, Transistors 40-6551-11

Description
CONN IC DIP SOCKET ZIF 40POS GLD
Description
CONN IC DIP SOCKET ZIF 40POS GLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 40-6551-11 is a Universal Zero-Insertion-Force DIP Test Socket designed for ICs and transistors. It accommodates devices with pin centers ranging from 0.300 to 0.600 inches and supports various pin counts. The socket features normally-closed contacts to maintain contact integrity without relying on plastic components. It can be soldered into PCBs or plugged into other sockets or receptacles. Constructed from black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS), the socket's handle is made of stainless steel, and the handle knob is brass. The contacts are available in either Beryllium Copper (BeCu) or Spinodal Alloy, with multiple plating options including nickel, tin, and gold. The socket has a contact current rating of 1 amp, insulation resistance of 1000 MΩ minimum, and a dielectric withstand voltage of 1000 VAC. It is rated for a life cycle of 25,000 to 50,000 cycles and operates within a temperature range of -85°F to 221°F. The retention force is 55g per pin based on a specific test lead diameter. Engineers should consider this socket for applications requiring reliable connections and ease of use in testing environments.

Datasheet Summary
Powered by GS/AI

The 40-6551-11 is a Universal Zero-Insertion-Force DIP Test Socket designed for ICs and transistors. It accommodates devices with pin centers ranging from 0.300 to 0.600 inches and supports various pin counts. The socket features normally-closed contacts to maintain contact integrity without relying on plastic components. It can be soldered into PCBs or plugged into other sockets or receptacles. Constructed from black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS), the socket's handle is made of stainless steel, and the handle knob is brass. The contacts are available in either Beryllium Copper (BeCu) or Spinodal Alloy, with multiple plating options including nickel, tin, and gold. The socket has a contact current rating of 1 amp, insulation resistance of 1000 MΩ minimum, and a dielectric withstand voltage of 1000 VAC. It is rated for a life cycle of 25,000 to 50,000 cycles and operates within a temperature range of -85°F to 221°F. The retention force is 55g per pin based on a specific test lead diameter. Engineers should consider this socket for applications requiring reliable connections and ease of use in testing environments.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 40-6551-11 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
40-6551-11
Sockets for ICs, Transistors 40-6551-11
CONN IC DIP SOCKET ZIF 40POS GLD

CONN IC DIP SOCKET ZIF 40POS GLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 40-6551-11
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details