Aries Electronics, Inc. Headers, Specialty Pin 40-600-11

Description
40 Position DIP, DIL - Header Connector Forked Gold
Request a Quote Datasheet
Description
40 Position DIP, DIL - Header Connector Forked Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Specialty Pin - 40-600-11-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
40-600-11-ND
Headers, Specialty Pin 40-600-11-ND
40 Position DIP, DIL - Header Connector Forked Gold

40 Position DIP, DIL - Header Connector Forked Gold

Buy Now Datasheet
IC & Component Sockets - 40-600-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
40-600-11
IC & Component Sockets 40-600-11
IC & Component Sockets HEADER 40 PINS CO

IC & Component Sockets HEADER 40 PINS CO

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
40-600-11
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 40-600-11
CONN HDR DIP FORK 40POS GOLD

CONN HDR DIP FORK 40POS GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 40-600-11-ND 40-600-11 40-600-11
Product Name Headers, Specialty Pin IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A28485-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details