Aries Electronics, Inc. Sockets for ICs, Transistors 40-3575-16

Description
CONN IC DIP SOCKET ZIF 40POS GLD
Description
CONN IC DIP SOCKET ZIF 40POS GLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 40-3575-16 is a Zero-Insertion-Force DIP test socket designed for quick-release functionality, accommodating devices with pin centers ranging from 0.300 to 0.600 inches. It features a handle that swings down to open contacts for easy device insertion and automatically returns to secure the device leads upon release. The socket can be soldered into PCBs or plugged into compatible sockets. Constructed from black UL 94V-0 glass-filled polyphenylene sulfide (PPS) for standard applications, it also offers a high-temperature variant made from polyetheretherketone (PEEK). The handle is made of stainless steel, while the contact materials include beryllium copper (BeCu) with various plating options, ensuring durability and reliability. The socket supports a contact current rating of 1 amp and has an insulation resistance of at least 1000 MΩ. It operates effectively within a temperature range of -85°F to 221°F for standard plating, with higher limits for other plating types. With a life cycle rating of 25,000 to 50,000 cycles and a retention force of 55g per pin, this socket is suitable for various testing and prototyping applications. It accepts leads measuring between 0.015 to 0.035 inches wide and 0.110 to 0.280 inches long, making it versatile for different devices.

Datasheet Summary
Powered by GS/AI

The 40-3575-16 is a Zero-Insertion-Force DIP test socket designed for quick-release functionality, accommodating devices with pin centers ranging from 0.300 to 0.600 inches. It features a handle that swings down to open contacts for easy device insertion and automatically returns to secure the device leads upon release. The socket can be soldered into PCBs or plugged into compatible sockets. Constructed from black UL 94V-0 glass-filled polyphenylene sulfide (PPS) for standard applications, it also offers a high-temperature variant made from polyetheretherketone (PEEK). The handle is made of stainless steel, while the contact materials include beryllium copper (BeCu) with various plating options, ensuring durability and reliability. The socket supports a contact current rating of 1 amp and has an insulation resistance of at least 1000 MΩ. It operates effectively within a temperature range of -85°F to 221°F for standard plating, with higher limits for other plating types. With a life cycle rating of 25,000 to 50,000 cycles and a retention force of 55g per pin, this socket is suitable for various testing and prototyping applications. It accepts leads measuring between 0.015 to 0.035 inches wide and 0.110 to 0.280 inches long, making it versatile for different devices.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 40-3575-16 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
40-3575-16
Sockets for ICs, Transistors 40-3575-16
CONN IC DIP SOCKET ZIF 40POS GLD

CONN IC DIP SOCKET ZIF 40POS GLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 40-3575-16
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
View Details