Aries Electronics, Inc. Sockets for ICs, Transistors 40-3574-18

Description
CONN IC DIP SOCKET ZIF 40POS GLD
Description
CONN IC DIP SOCKET ZIF 40POS GLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 40-3574-18 is a Zero-Insertion-Force DIP test socket designed for quick and efficient device insertion and removal. It accommodates devices with pin centers ranging from 0.300 to 0.600 inches and supports various pin counts. The socket features a quick-release handle that swings down to open contacts for easy device insertion, automatically returning to close onto the device leads. It can be soldered into PCBs or plugged into compatible sockets. Constructed from black UL 94V-0 glass-filled polyphenylene sulfide (PPS) for standard applications, it also offers a high-temperature variant made from polyetheretherketone (PEEK). The handle is made of stainless steel, and the contact materials include beryllium copper with various plating options, ensuring durability and reliability. The socket has a contact current rating of 1 amp, insulation resistance of 1000 MOc minimum, and a dielectric withstand voltage of 1000 VAC. It is rated for a life cycle of 25,000 to 50,000 cycles and operates within a temperature range of -85¬8F to 221¬8F for standard plating, with higher limits for other plating options. The retention force is 55g per pin, accommodating lead dimensions of 0.015 to 0.035 inches wide and 0.110 to 0.280 inches long.

Datasheet Summary
Powered by GS/AI

The 40-3574-18 is a Zero-Insertion-Force DIP test socket designed for quick and efficient device insertion and removal. It accommodates devices with pin centers ranging from 0.300 to 0.600 inches and supports various pin counts. The socket features a quick-release handle that swings down to open contacts for easy device insertion, automatically returning to close onto the device leads. It can be soldered into PCBs or plugged into compatible sockets. Constructed from black UL 94V-0 glass-filled polyphenylene sulfide (PPS) for standard applications, it also offers a high-temperature variant made from polyetheretherketone (PEEK). The handle is made of stainless steel, and the contact materials include beryllium copper with various plating options, ensuring durability and reliability. The socket has a contact current rating of 1 amp, insulation resistance of 1000 MOc minimum, and a dielectric withstand voltage of 1000 VAC. It is rated for a life cycle of 25,000 to 50,000 cycles and operates within a temperature range of -85¬8F to 221¬8F for standard plating, with higher limits for other plating options. The retention force is 55g per pin, accommodating lead dimensions of 0.015 to 0.035 inches wide and 0.110 to 0.280 inches long.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 40-3574-18 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
40-3574-18
Sockets for ICs, Transistors 40-3574-18
CONN IC DIP SOCKET ZIF 40POS GLD

CONN IC DIP SOCKET ZIF 40POS GLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 40-3574-18
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details