The 40-0518-10H socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring a collet socket configuration available in single or dual rows. It can be cut to accommodate the desired number of pins, making it versatile for various applications. The socket is stackable both side-to-side and end-to-end, enhancing its adaptability in circuit designs. Constructed from black UL 94V-0 glass-filled nylon, the socket's pin body is made of brass with a half-hard finish, and it offers multiple plating options, including gold and tin/lead. The contact current rating is 3 amps, with specific insertion, withdrawal, and normal forces of 180g, 90g, and 140g per pin, respectively. It accepts lead diameters ranging from 0.015 to 0.025 inches and is suitable for lead lengths starting at 0.100 inches. The operating temperature range is from -67°F to 221°F for tin plating and up to 257°F for gold plating. The suggested PCB hole size for mounting is 0.030 inches in diameter. This socket is a practical choice for engineers seeking reliable and customizable socket solutions for their projects.
CONN SOCKET SIP 40POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40-0518-10H |
| Product Name | Sockets for ICs, Transistors |