Aries Electronics, Inc. Cable Assemblies 40-024-211

Description
Cable Assemblies M/FEMALE DIP JUMPERS 40
Request a Quote
Description
Cable Assemblies M/FEMALE DIP JUMPERS 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 40-024-211 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
40-024-211
Cable Assemblies 40-024-211
Cable Assemblies M/FEMALE DIP JUMPERS 40

Cable Assemblies M/FEMALE DIP JUMPERS 40

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 40-024-211 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
40-024-211
Cable Assemblies - Rectangular Cable Assemblies 40-024-211
DIP CABLE M-F 40POS

DIP CABLE M-F 40POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 40-024-211 40-024-211
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
ZK2000-2362-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details