The 39-0518-11H socket from Lingto Electronic Limited is a collet socket designed for integrated circuits and transistors. It features both single and dual row configurations and can be cut to accommodate the desired number of pins, making it versatile for various applications. The socket is stackable both side-to-side and end-to-end, enhancing its adaptability in circuit designs. Constructed from black UL 94V-0 glass-filled nylon, the socket's pin body is made of brass with a half-hard finish, ensuring durability. The pins are available with different plating options, including gold, tin-lead, and pure tin, providing flexibility based on the specific requirements of the application. The contact current rating is 3 amps, with specified insertion, withdrawal, and normal forces based on a standard test lead diameter. The operating temperature range is suitable for a variety of environments, extending from -67°F to 221°F for tin plating and up to 257°F for gold plating. The socket accepts lead diameters from 0.015 to 0.025 inches and is designed for a suggested PCB hole size of 0.030 inches. This product is suitable for engineers looking for reliable and customizable socket solutions for their electronic projects.
CONN SOCKET SIP 39POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39-0518-11H |
| Product Name | Sockets for ICs, Transistors |