Aries Electronics, Inc. Sockets for ICs, Transistors 39-0501-30

Description
CONN SOCKET SIP 39POS TIN
Description
CONN SOCKET SIP 39POS TIN
Datasheet
Datasheet Summary
Powered by GS/AI

The 39-0501-30 socket from Lingto Electronic Limited is designed for mounting liquid crystal displays and other high pin-count or odd-centered components. It features bifurcated contacts and is available with wire wrap or solder pin tails. The socket accommodates flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter, with lead lengths from the seating plane ranging from 0.080 to 0.160 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket's pins are made of grade A phosphor bronze with various plating options, including tin, gold, and tin/lead. It has a current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin and tin/lead plating, and -67°F to 257°F for gold plating. The average insertion force is 110g per pin, while the average withdrawal force is 75g per pin. The suggested PCB hole size for mounting is 0.045 inches in diameter. Customization options are available depending on quantity.

Datasheet Summary
Powered by GS/AI

The 39-0501-30 socket from Lingto Electronic Limited is designed for mounting liquid crystal displays and other high pin-count or odd-centered components. It features bifurcated contacts and is available with wire wrap or solder pin tails. The socket accommodates flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter, with lead lengths from the seating plane ranging from 0.080 to 0.160 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket's pins are made of grade A phosphor bronze with various plating options, including tin, gold, and tin/lead. It has a current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin and tin/lead plating, and -67°F to 257°F for gold plating. The average insertion force is 110g per pin, while the average withdrawal force is 75g per pin. The suggested PCB hole size for mounting is 0.045 inches in diameter. Customization options are available depending on quantity.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 39-0501-30 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
39-0501-30
Sockets for ICs, Transistors 39-0501-30
CONN SOCKET SIP 39POS TIN

CONN SOCKET SIP 39POS TIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 39-0501-30
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products