The 38-0501-30 socket from Lingto Electronic Limited is designed for mounting liquid crystal displays or other high pin-count or odd-centered components. It features bifurcated contacts and is available with wire wrap or solder pin tails. The socket accommodates flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter, with lead lengths from the seating plane ranging from 0.080 to 0.160 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket's pins are made of grade A phosphor bronze with various plating options, including tin, gold, and tin-lead. It has a current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin and tin-lead plating, and -67°F to 257°F for gold plating. The average insertion force is 110g per pin, while the withdrawal force is 75g per pin. The suggested PCB hole size for mounting is 0.045 inches in diameter. Customization options are available depending on quantity.
CONN SOCKET SIP 38POS TIN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 38-0501-30 |
| Product Name | Sockets for ICs, Transistors |