Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ARIES ELECTRONICS, INC.
36-6822-90C -- SOCKETS FOR ICS, TRANSISTORS
Aries Electronics, Inc.
Sockets for ICs, Transistors
36-6822-90C
Description
CONN IC DIP SOCKET 36POS GOLD
Lingto Electronic Limited
Done
Datasheet
Description
CONN IC DIP SOCKET 36POS GOLD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
36-6822-90C
Sockets for ICs, Transistors
36-6822-90C
CONN IC DIP SOCKET 36POS GOLD
CONN IC DIP SOCKET 36POS GOLD
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Electrical Connectors
Product Number
36-6822-90C
Product Name
Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG
1332-BK
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5
suppliers
Advantech
Interface Modules
ADAM-3968/50-AE
Specs
Connector Type
RF and Microwave Connector
View Details
2
suppliers
Suzhou Ele Mfg Co., Ltd.
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R
L1430C
Specs
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 5 Pin DIP Pogo Connector
View Details