Aries Electronics, Inc. Sockets for ICs, Transistors 36-6511-11

Description
CONN IC DIP SOCKET 36POS GOLD
Description
CONN IC DIP SOCKET 36POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-6511-11 is a standard DIP socket designed for integrated circuits and transistors, featuring bifurcated contacts with solder pin tails. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. It utilizes grade A spring-tempered phosphor bronze for its contacts, which are plated with either matte tin, tin/lead, or gold over nickel, providing options for different applications. This socket has a contact current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin and -67°F to 257°F for gold. It accepts flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. The recommended PCB hole size is 0.035 inches in diameter, and the socket supports lead lengths from 0.075 to 0.160 inches. Customization options are available for special materials, platings, sizes, and configurations, depending on quantity. This product is suitable for engineers looking for reliable and versatile socket solutions for their electronic projects.

Datasheet Summary
Powered by GS/AI

The 36-6511-11 is a standard DIP socket designed for integrated circuits and transistors, featuring bifurcated contacts with solder pin tails. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. It utilizes grade A spring-tempered phosphor bronze for its contacts, which are plated with either matte tin, tin/lead, or gold over nickel, providing options for different applications. This socket has a contact current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin and -67°F to 257°F for gold. It accepts flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. The recommended PCB hole size is 0.035 inches in diameter, and the socket supports lead lengths from 0.075 to 0.160 inches. Customization options are available for special materials, platings, sizes, and configurations, depending on quantity. This product is suitable for engineers looking for reliable and versatile socket solutions for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 36-6511-11 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
36-6511-11
Sockets for ICs, Transistors 36-6511-11
CONN IC DIP SOCKET 36POS GOLD

CONN IC DIP SOCKET 36POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 36-6511-11
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products