The 36-6503-31 is a 36-position IC socket from Lingto Electronic Limited, designed for use with integrated circuits and transistors. It features a low-profile design with collet contacts and is available with either solder tail or wire wrap pins. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and resistance to heat. The pin body is made of brass with various plating options, including gold and tin/lead, providing flexibility for different applications. The contact current rating is 3 amps, and it accepts leads with diameters ranging from 0.015 to 0.025 inches. The operating temperature range is from -67°F to 221°F for tin and -67°F to 257°F for gold, making it suitable for a wide range of environments. For mounting, the suggested PCB hole size is 0.045 inches in diameter. The socket is designed to accommodate various pin configurations, with options for customization available depending on quantity. This product is ideal for engineers seeking reliable and versatile socket solutions for their projects.
CONN IC DIP SOCKET 36POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 36-6503-31 |
| Product Name | Sockets for ICs, Transistors |