The 36-3513-10T socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring a black UL 94V-0 glass-filled nylon body and a brass shell with various plating options. It supports solder pin tails and is available in multiple sizes. The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths between 0.100 and 0.146 inches. It has a contact current rating of 3 amps and operates effectively at temperatures up to 221°F (105°C) for Sn and Sn/Pb plating, and 257°F (125°C) for Au plating. The insertion force is rated at 180g per pin, while the withdrawal force is 90g per pin. This socket is suitable for applications requiring reliable connections in electronic circuits.
CONN IC DIP SOCKET 36POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 36-3513-10T |
| Product Name | Sockets for ICs, Transistors |