The 36-3513-10H socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring a body made from black UL 94V-0 glass-filled nylon and a brass shell with various plating options. It supports solder pin tails and is available in multiple sizes. The collet contacts are made from beryllium copper, with plating options including gold and tin/lead. The socket has a contact current rating of 3 amps and can accommodate lead diameters ranging from 0.015 to 0.025 inches. It operates effectively at temperatures up to 221°F with tin and tin/lead plating, and up to 257°F with gold plating. The suggested PCB hole size is 0.030 inches in diameter. This product is suitable for applications requiring reliable connections in electronic circuits.
CONN IC DIP SOCKET 36POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 36-3513-10H |
| Product Name | Sockets for ICs, Transistors |