The 36-1518-11H socket from Lingto Electronic Limited is a collet socket designed for integrated circuits and transistors, available in both single and dual row configurations. It features cuttable pin rows to accommodate various pin counts, and allows for side-to-side and end-to-end stacking. The body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with multiple plating options, including gold and tin/lead. This socket has a contact current rating of 3 amps and operates within a temperature range of -67°F to 221°F for tin plating and -67°F to 257°F for gold plating. It accepts lead diameters from 0.015 to 0.025 inches and has specific insertion, withdrawal, and normal force ratings based on a 0.018-inch test lead. The suggested PCB hole size for mounting is 0.030 inches in diameter. Customization options are available for different materials, platings, sizes, and configurations.
CONN IC DIP SOCKET 36POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 36-1518-11H |
| Product Name | Sockets for ICs, Transistors |