The 34-6822-90C is a socket designed for integrated circuits (ICs) and transistors, specifically part of the Series 800 Vertisocket,Ñ¢ from Lingto Electronic Limited. This socket features collet contacts for horizontal mounting and is suitable for DIP packaging of various components, including LEDs and incandescent lamps. It accommodates standard LEDs and tall displays with lead diameters ranging from 0.015 to 0.025 inches and lengths between 0.110 and 0.150 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket includes brass pin bodies with a minimum plating of 93/7 Sn/Pb or pure Sn over nickel. The contact current rating is 3 amps, and it operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion force is rated at 180 grams per pin, while the withdrawal force is 90 grams per pin. The suggested PCB hole size for mounting is 0.035 inches in diameter. Customization options are available for different sizes and configurations, depending on quantity.
CONN IC DIP SOCKET 34POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34-6822-90C |
| Product Name | Sockets for ICs, Transistors |