The 32-8370-610C is a socket designed for integrated circuits and transistors, featuring a series 8 elevator socket with collet contacts and solder pin tails. It is suitable for elevating devices such as displays and switches to a height range of 0.240 to 1.250 inches (6.10 to 31.75 mm). The socket body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with various plating options available, including gold and tin/lead. This socket has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion force is rated at 180 grams per pin, with a withdrawal force of 90 grams per pin, ensuring reliable connectivity. It accepts lead diameters from 0.015 to 0.025 inches (0.38 to 0.64 mm) and is designed for a suggested PCB hole size of 0.035 inches (0.89 mm) in diameter. Customization options are available for different sizes and configurations, making it a versatile choice for various engineering applications.
CONN IC DIP SOCKET 32POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 32-8370-610C |
| Product Name | Sockets for ICs, Transistors |