Aries Electronics, Inc. Sockets for ICs, Transistors 32-822-90C

Description
CONN IC DIP SOCKET 32POS GOLD
Description
CONN IC DIP SOCKET 32POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 32-822-90C is a socket designed for integrated circuits and transistors, featuring a Series 800 Vertisocket,Ñ¢ with collet contacts suitable for horizontal mounting. It accommodates DIP packaging for various components, including LEDs and incandescent lamps, and offers flexibility in mounting positions. The socket accepts standard leads with diameters ranging from 0.015 to 0.025 inches and lengths between 0.110 and 0.150 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket includes brass pin bodies with a minimum plating of 93/7 Sn/Pb or pure Sn over nickel. The contact current rating is 3 amps, and it operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a standard test lead. The suggested PCB hole size for mounting is 0.035 inches in diameter. This product may be suitable for applications requiring reliable connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 32-822-90C is a socket designed for integrated circuits and transistors, featuring a Series 800 Vertisocket,Ñ¢ with collet contacts suitable for horizontal mounting. It accommodates DIP packaging for various components, including LEDs and incandescent lamps, and offers flexibility in mounting positions. The socket accepts standard leads with diameters ranging from 0.015 to 0.025 inches and lengths between 0.110 and 0.150 inches. Constructed from black UL 94V-0 glass-filled nylon, the socket includes brass pin bodies with a minimum plating of 93/7 Sn/Pb or pure Sn over nickel. The contact current rating is 3 amps, and it operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a standard test lead. The suggested PCB hole size for mounting is 0.035 inches in diameter. This product may be suitable for applications requiring reliable connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 32-822-90C - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
32-822-90C
Sockets for ICs, Transistors 32-822-90C
CONN IC DIP SOCKET 32POS GOLD

CONN IC DIP SOCKET 32POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 32-822-90C
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details