Aries Electronics, Inc. Sockets for ICs, Transistors 32-6572-10

Description
CONN IC DIP SOCKET ZIF 32POS TIN
Description
CONN IC DIP SOCKET ZIF 32POS TIN
Datasheet
Datasheet Summary
Powered by GS/AI

The 32-6572-10 is a Zero-Insertion-Force DIP test socket designed for quick-release applications, accommodating devices with pin centers ranging from 0.300 to 0.600 inches. It features a handle that swings down to open contacts for easy device insertion, automatically returning to close onto the device leads. The socket can be soldered into PCBs or plugged into compatible sockets. Constructed from black UL 94V-0 glass-filled polyphenylene sulfide (PPS) for standard applications, it also offers a high-temperature variant made from natural color polyetheretherketone (PEEK). The handle is made of stainless steel, while the contact materials include beryllium copper (BeCu) with various plating options, ensuring durability and reliability. The socket supports a contact current rating of 1 amp and has an insulation resistance of 1000 MΩ minimum, with a dielectric withstand voltage of 1000 VAC. The operating temperature range is from -85°F to 221°F for standard plating, with higher limits for other plating options. The socket is rated for a life cycle of 25,000 to 50,000 cycles, making it suitable for repeated use in testing environments. It accepts leads with widths from 0.015 to 0.035 inches and lengths from 0.110 to 0.280 inches, providing versatility for various devices.

Datasheet Summary
Powered by GS/AI

The 32-6572-10 is a Zero-Insertion-Force DIP test socket designed for quick-release applications, accommodating devices with pin centers ranging from 0.300 to 0.600 inches. It features a handle that swings down to open contacts for easy device insertion, automatically returning to close onto the device leads. The socket can be soldered into PCBs or plugged into compatible sockets. Constructed from black UL 94V-0 glass-filled polyphenylene sulfide (PPS) for standard applications, it also offers a high-temperature variant made from natural color polyetheretherketone (PEEK). The handle is made of stainless steel, while the contact materials include beryllium copper (BeCu) with various plating options, ensuring durability and reliability. The socket supports a contact current rating of 1 amp and has an insulation resistance of 1000 MΩ minimum, with a dielectric withstand voltage of 1000 VAC. The operating temperature range is from -85°F to 221°F for standard plating, with higher limits for other plating options. The socket is rated for a life cycle of 25,000 to 50,000 cycles, making it suitable for repeated use in testing environments. It accepts leads with widths from 0.015 to 0.035 inches and lengths from 0.110 to 0.280 inches, providing versatility for various devices.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 32-6572-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
32-6572-10
Sockets for ICs, Transistors 32-6572-10
CONN IC DIP SOCKET ZIF 32POS TIN

CONN IC DIP SOCKET ZIF 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 32-6572-10
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details