Aries Electronics, Inc. IC & Component Sockets 32-6554-10

Description
IC & Component Sockets 32P TEST SOCKET T
Request a Quote Datasheet
Description
IC & Component Sockets 32P TEST SOCKET T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
32-6554-10
IC & Component Sockets 32-6554-10
IC & Component Sockets 32P TEST SOCKET T

IC & Component Sockets 32P TEST SOCKET T

Buy Now
IC Sockets - A304-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A304-ND
IC Sockets A304-ND
"32 (2 x 16) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"32 (2 x 16) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 32-6554-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
32-6554-10
Sockets for ICs, Transistors 32-6554-10
CONN IC DIP SOCKET ZIF 32POS TIN

CONN IC DIP SOCKET ZIF 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 32-6554-10 A304-ND 32-6554-10
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51812-10400000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details