Aries Electronics, Inc. Sockets for ICs, Transistors 32-6501-30

Description
CONN IC DIP SOCKET 32POS TIN
Description
CONN IC DIP SOCKET 32POS TIN
Datasheet
Datasheet Summary
Powered by GS/AI

The 32-6501-30 is a standard DIP socket designed for integrated circuits and transistors, featuring bifurcated contacts and wire wrap pins. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. It utilizes grade A spring-tempered phosphor bronze for its contacts, which are plated with either gold, tin, or a tin-lead alloy, providing options for different applications. This socket supports a contact current rating of 1.5 amps and operates effectively within a temperature range of -67°F to 221°F for tin plating and up to 257°F for gold plating. It accommodates flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. The recommended PCB hole size is 0.045 inches in diameter, facilitating easy integration into various circuit designs. The 32-6501-30 is suitable for applications requiring reliable connections in electronic assemblies, making it a practical choice for engineers seeking a robust socket solution.

Datasheet Summary
Powered by GS/AI

The 32-6501-30 is a standard DIP socket designed for integrated circuits and transistors, featuring bifurcated contacts and wire wrap pins. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. It utilizes grade A spring-tempered phosphor bronze for its contacts, which are plated with either gold, tin, or a tin-lead alloy, providing options for different applications. This socket supports a contact current rating of 1.5 amps and operates effectively within a temperature range of -67°F to 221°F for tin plating and up to 257°F for gold plating. It accommodates flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. The recommended PCB hole size is 0.045 inches in diameter, facilitating easy integration into various circuit designs. The 32-6501-30 is suitable for applications requiring reliable connections in electronic assemblies, making it a practical choice for engineers seeking a robust socket solution.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 32-6501-30 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
32-6501-30
Sockets for ICs, Transistors 32-6501-30
CONN IC DIP SOCKET 32POS TIN

CONN IC DIP SOCKET 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 32-6501-30
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details