The 32-3513-11 socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring a robust construction with a body made from black UL 94V-0 glass-filled nylon and a shell composed of brass 360 1/2-hard. It offers various plating options, including gold and tin/lead, ensuring compatibility with different applications. The socket supports leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.100 to 0.146 inches. It has a contact current rating of 3 amps and operates effectively within a temperature range of up to 221°F (105°C) for tin and tin/lead plating, and 257°F (125°C) for gold plating. The insertion force is rated at 180g per pin, with a withdrawal force of 90g per pin, making it suitable for reliable connections in electronic assemblies.
CONN IC DIP SOCKET 32POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 32-3513-11 |
| Product Name | Sockets for ICs, Transistors |