The 30-9503-20 is a 30-position IC DIP socket from Lingto Electronic Limited, designed for use with both solder tail and wire wrap pins. It features a low-profile design with collet contacts, ensuring reliable connections. The socket body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with various plating options available, including gold and tin/lead. The contact rating is 3 amps, with insertion and withdrawal forces of 180g and 90g per pin, respectively. It accommodates lead diameters ranging from 0.015 to 0.025 inches and lengths from 0.110 to 0.162 inches. The operating temperature range is from -67°F to 221°F for tin and up to 257°F for gold. Suggested PCB hole size is 0.045 inches in diameter. This socket is suitable for applications requiring robust and customizable interconnections in electronic designs.
CONN IC DIP SOCKET 30POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30-9503-20 |
| Product Name | Sockets for ICs, Transistors |