The 28-6511-11 is a standard DIP socket designed for integrated circuits and transistors, featuring bifurcated contacts with solder tail or wire wrap pins. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. It utilizes grade A spring-tempered phosphor bronze for its contacts, which are plated with either matte tin, gold, or a tin-lead alloy, providing options for different applications. This socket has a contact current rating of 1 amp and operates within a temperature range of -67°F to 221°F for tin plating and -67°F to 257°F for gold plating. It accepts flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. The recommended PCB hole size is 0.035 inches in diameter, and it has average insertion and withdrawal forces of 110g and 75g per pin, respectively. Customization options are available for different sizes and configurations, making it a versatile choice for various engineering projects.
CONN IC DIP SOCKET 28POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28-6511-11 |
| Product Name | Sockets for ICs, Transistors |