Aries Electronics, Inc. Connectors, Interconnects - Sockets for ICs, Transistors - Adapters 28-350002-11-RC

Description
Win Source Part Number: 1041170-28-350002-11 -RC Category: Connectors, Interconnects>Socket s for ICs, Transistors - Adapters Series: Correct-A-Chip® 350000 Termination: Solder Package: Tube Standard Package: 14 Pitch - Mating: 0.050" (1.27mm) Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Termination Post Length: 0.125" (3.18mm) Convert From (Adapter End): SOIC Convert To (Adapter End): DIP, 0.3" (7.62mm) Row Spacing Number of Pins: 28 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 2-1571552-9; 74320-1007; 1-1939638-4; 505110-2891; 52437-2871; 66589-4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Other Names: A757 Base Product Number: 28-3500 Board Material: FR4 Epoxy Glass
Request a Quote Datasheet
Description
Win Source Part Number: 1041170-28-350002-11 -RC Category: Connectors, Interconnects>Socket s for ICs, Transistors - Adapters Series: Correct-A-Chip® 350000 Termination: Solder Package: Tube Standard Package: 14 Pitch - Mating: 0.050" (1.27mm) Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Termination Post Length: 0.125" (3.18mm) Convert From (Adapter End): SOIC Convert To (Adapter End): DIP, 0.3" (7.62mm) Row Spacing Number of Pins: 28 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 2-1571552-9; 74320-1007; 1-1939638-4; 505110-2891; 52437-2871; 66589-4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Other Names: A757 Base Product Number: 28-3500 Board Material: FR4 Epoxy Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - Adapters - 1041170-28-350002-11-RC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Adapters
1041170-28-350002-11-RC
Connectors, Interconnects - Sockets for ICs, Transistors - Adapters 1041170-28-350002-11-RC
Win Source Part Number: 1041170-28-350002-11 -RC Category: Connectors, Interconnects>Socket s for ICs, Transistors - Adapters Series: Correct-A-Chip® 350000 Termination: Solder Package: Tube Standard Package: 14 Pitch - Mating: 0.050" (1.27mm) Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 10.0µin (0.25µm) Contact Material - Post: Brass Termination Post Length: 0.125" (3.18mm) Convert From (Adapter End): SOIC Convert To (Adapter End): DIP, 0.3" (7.62mm) Row Spacing Number of Pins: 28 Mounting Type: Through Hole Alternative Parts (Cross-Reference): 2-1571552-9; 74320-1007; 1-1939638-4; 505110-2891; 52437-2871; 66589-4; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Other Names: A757 Base Product Number: 28-3500 Board Material: FR4 Epoxy Glass

Win Source Part Number: 1041170-28-350002-11-RC
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Adapters
Series: Correct-A-Chip® 350000
Termination: Solder
Package: Tube
Standard Package: 14
Pitch - Mating: 0.050" (1.27mm)
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Contact Material - Post: Brass
Termination Post Length: 0.125" (3.18mm)
Convert From (Adapter End): SOIC
Convert To (Adapter End): DIP, 0.3" (7.62mm) Row Spacing
Number of Pins: 28
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 2-1571552-9; 74320-1007; 1-1939638-4; 505110-2891; 52437-2871; 66589-4;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Aries Electronics
Other Names: A757
Base Product Number: 28-3500
Board Material: FR4 Epoxy Glass

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1041170-28-350002-11-RC
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - Adapters
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details