Aries Electronics, Inc. Cable Assemblies 28-036-115

Description
Cable Assemblies DIP-ER LOGIC JUMPERS 28
Request a Quote
Description
Cable Assemblies DIP-ER LOGIC JUMPERS 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 28-036-115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
28-036-115
Cable Assemblies 28-036-115
Cable Assemblies DIP-ER LOGIC JUMPERS 28

Cable Assemblies DIP-ER LOGIC JUMPERS 28

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 28-036-115 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
28-036-115
Cable Assemblies - Rectangular Cable Assemblies 28-036-115
DECI-CENTER JUMPERS 28POS

DECI-CENTER JUMPERS 28POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 28-036-115 28-036-115
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details