Aries Electronics, Inc. Cable Assemblies 28-012-115

Description
Cable Assemblies DIP-ER LOGIC JUMPERS 28
Request a Quote
Description
Cable Assemblies DIP-ER LOGIC JUMPERS 28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 28-012-115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
28-012-115
Cable Assemblies 28-012-115
Cable Assemblies DIP-ER LOGIC JUMPERS 28

Cable Assemblies DIP-ER LOGIC JUMPERS 28

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 28-012-115 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
28-012-115
Cable Assemblies - Rectangular Cable Assemblies 28-012-115
DECI-CENTER JUMPERS 28POS

DECI-CENTER JUMPERS 28POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 28-012-115 28-012-115
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details