The 25-7787-10 socket from Lingto Electronic Limited is part of the Series 700 Elevator Strip-Line,Ñ¢ Socket family, designed for elevated mounting of LCDs or other high pin-count components. It accommodates heights ranging from 0.360 to 2.000 inches and offers optional spacers for various mounting center configurations. The socket body is constructed from black UL 94V-0 glass-filled nylon, while the pins are made of Grade A phosphor bronze with multiple plating options, including gold, tin, and tin/lead. This socket has a current rating of 1.5 amps and operates within a temperature range of -67°F to 221°F for tin and tin/lead plating, and up to 257°F for gold plating. It accepts flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. The average insertion force is 110g per pin, and the withdrawal force is 75g per pin. Suggested PCB hole size is 0.045 inches in diameter. This product is suitable for applications requiring reliable connections in high-density environments.
CONN SOCKET SIP 25POS TIN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25-7787-10 |
| Product Name | Sockets for ICs, Transistors |