Aries Electronics, Inc. Sockets for ICs, Transistors - 24-6621-30 24-6621-30

Description
Manufacturer: Aries Electronics Win Source Part Number: 761889-24-6621-30 Series: 6621 Packaging: Bulk Type: DIP, 0.6" (15.24mm) Row Spacing Operating Temperature Range: -55°C ~ 105°C Features: Closed Frame Termination: Solder Current Rating: 1.5A Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Bottom Entry; Through Board Number of Positions or Pins (Grid): 24 (2 x 12) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Phosphor Bronze Termination Post Length: 0.150" (3.81mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 761889-24-6621-30 Series: 6621 Packaging: Bulk Type: DIP, 0.6" (15.24mm) Row Spacing Operating Temperature Range: -55°C ~ 105°C Features: Closed Frame Termination: Solder Current Rating: 1.5A Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Bottom Entry; Through Board Number of Positions or Pins (Grid): 24 (2 x 12) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Phosphor Bronze Termination Post Length: 0.150" (3.81mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 24-6621-30 - 761889-24-6621-30 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 24-6621-30
761889-24-6621-30
Sockets for ICs, Transistors - 24-6621-30 761889-24-6621-30
Manufacturer: Aries Electronics Win Source Part Number: 761889-24-6621-30 Series: 6621 Packaging: Bulk Type: DIP, 0.6" (15.24mm) Row Spacing Operating Temperature Range: -55°C ~ 105°C Features: Closed Frame Termination: Solder Current Rating: 1.5A Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Bottom Entry; Through Board Number of Positions or Pins (Grid): 24 (2 x 12) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200μin (5.08μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Phosphor Bronze Termination Post Length: 0.150" (3.81mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Aries Electronics
Win Source Part Number: 761889-24-6621-30
Series: 6621
Packaging: Bulk
Type: DIP, 0.6" (15.24mm) Row Spacing
Operating Temperature Range: -55°C ~ 105°C
Features: Closed Frame
Termination: Solder
Current Rating: 1.5A
Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Bottom Entry; Through Board
Number of Positions or Pins (Grid): 24 (2 x 12)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200μin (5.08μm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.150" (3.81mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sockets for ICs, Transistors - 24-6621-30 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
24-6621-30
Sockets for ICs, Transistors 24-6621-30
CONN IC DIP SOCKET 24POS TIN

CONN IC DIP SOCKET 24POS TIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 761889-24-6621-30 24-6621-30
Product Name Sockets for ICs, Transistors - 24-6621-30 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details