The 24-6501-30 is a standard DIP socket designed for integrated circuits and transistors, featuring bifurcated contacts and wire wrap pins. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. It utilizes grade A spring-tempered phosphor bronze for its contacts, which are plated with either gold, tin, or a tin-lead alloy, providing options for different applications. This socket supports a contact current rating of 1.5 amps and operates effectively within a temperature range of -67°F to 221°F for tin plating and up to 257°F for gold plating. It accommodates flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. The recommended PCB hole size for mounting is 0.045 inches in diameter. The 24-6501-30 is suitable for various configurations, with options for different row-to-row spacings and pin counts, making it versatile for multiple project requirements. Customization options are available for specific needs, depending on quantity.
CONN IC DIP SOCKET 24POS TIN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24-6501-30 |
| Product Name | Sockets for ICs, Transistors |