24 Position DIP, DIL - Header Connector Forked Tin
CONN HDR DIP FORK 24POS TIN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A134-ND | 24-600-10 |
| Product Name | Headers, Specialty Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; DIP, DIL - Header | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.54 mm (0.1000 inch) |