The 24-0518-10T socket from Lingto Electronic Limited is a collet socket designed for integrated circuits and transistors, available in single or dual rows. It features cuttable pin configurations to accommodate varying application requirements and allows for side-to-side and end-to-end stacking. The body is constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with multiple plating options, including gold and tin/lead. This socket supports a contact current rating of 3 amps and is compatible with lead diameters ranging from 0.015 to 0.025 inches. The operating temperature range is from -67°F to 221°F for tin plating and up to 257°F for gold plating. The suggested PCB hole size for mounting is 0.030 inches in diameter. The product is customizable for special materials, platings, and configurations based on quantity.
CONN SOCKET SIP 24POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24-0518-10T |
| Product Name | Sockets for ICs, Transistors |