Aries Electronics, Inc. Cable Assemblies 24-036-101

Description
Cable Assemblies DIP JUMPERS 24 COND
Request a Quote
Description
Cable Assemblies DIP JUMPERS 24 COND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 24-036-101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
24-036-101
Cable Assemblies 24-036-101
Cable Assemblies DIP JUMPERS 24 COND

Cable Assemblies DIP JUMPERS 24 COND

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 24-036-101 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
24-036-101
Cable Assemblies - Rectangular Cable Assemblies 24-036-101
DIP CABLE 24POS

DIP CABLE 24POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 24-036-101 24-036-101
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details