Aries Electronics, Inc. Sockets for ICs, Transistors 23-0513-10H

Description
CONN SOCKET SIP 23POS GOLD
Description
CONN SOCKET SIP 23POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 23-0513-10H is a socket strip designed for integrated circuits and transistors, featuring a 0.100-inch grid pattern that allows for flexible mounting configurations, including end-to-end and side-to-side stacking. It is available with either solder pin tails or wire wrap pins and can be cut to the desired number of positions due to its break feature. The body of the socket is made from black UL 94V-0 glass-filled nylon, while the pin body is constructed from brass with a 10¬µ minimum gold plating or 200¬µ minimum tin/lead or tin plating options. The contact is made from beryllium copper, ensuring reliable electrical connections. The socket supports a contact current rating of 3 amps and has specified insertion and withdrawal forces of 180g and 90g per pin, respectively. Operating temperature ratings are 221¬8F (105¬8C) for tin and tin/lead plating, and 257¬8F (125¬8C) for gold plating. The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.100 to 0.146 inches. Suggested PCB hole size is 0.030 inches. This product is suitable for applications requiring customizable socket configurations and reliable performance in various electronic designs.

Datasheet Summary
Powered by GS/AI

The 23-0513-10H is a socket strip designed for integrated circuits and transistors, featuring a 0.100-inch grid pattern that allows for flexible mounting configurations, including end-to-end and side-to-side stacking. It is available with either solder pin tails or wire wrap pins and can be cut to the desired number of positions due to its break feature. The body of the socket is made from black UL 94V-0 glass-filled nylon, while the pin body is constructed from brass with a 10¬µ minimum gold plating or 200¬µ minimum tin/lead or tin plating options. The contact is made from beryllium copper, ensuring reliable electrical connections. The socket supports a contact current rating of 3 amps and has specified insertion and withdrawal forces of 180g and 90g per pin, respectively. Operating temperature ratings are 221¬8F (105¬8C) for tin and tin/lead plating, and 257¬8F (125¬8C) for gold plating. The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths from 0.100 to 0.146 inches. Suggested PCB hole size is 0.030 inches. This product is suitable for applications requiring customizable socket configurations and reliable performance in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 23-0513-10H - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
23-0513-10H
Sockets for ICs, Transistors 23-0513-10H
CONN SOCKET SIP 23POS GOLD

CONN SOCKET SIP 23POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 23-0513-10H
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products