The 22-6621-30 socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring an inverted configuration that allows for wave soldering on the component side of the PCB while enabling device insertion from the solder side. It is available on .600 [15.24] centers, with custom sizes available upon request. The socket's body is made from black UL 94 V-0 glass-filled 4/6 nylon, ensuring durability. It utilizes bifurcated contacts made from grade A spring-tempered phosphor bronze, with contact plating options including matte tin and bright tin/lead. The current rating for this socket is 1.5 amps, and it operates effectively within a temperature range of -67°F to 221°F [-55°C to 105°C]. The socket accommodates flat leads up to .014 inches thick by .020 inches wide and round leads up to .020 inches in diameter, with lead lengths from the seating plane ranging from .075 to .160 inches. The suggested PCB hole size for mounting is .044 ± .002 inches [1.15 ± .05]. This product is suitable for applications requiring reliable connections in electronic circuits.
CONN IC DIP SOCKET 22POS TIN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22-6621-30 |
| Product Name | Sockets for ICs, Transistors |