The 22-4501-21 is a standard DIP socket designed for integrated circuits and transistors, featuring bifurcated contacts and wire wrap pins. The socket is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. It utilizes grade A spring-tempered phosphor bronze for its contacts, which are plated with either gold, tin, or a tin-lead alloy, providing options for different applications. This socket supports a contact current rating of 1.5 amps and operates effectively within a temperature range of -67°F to 221°F for tin plating and up to 257°F for gold plating. It accommodates flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. The suggested PCB hole size for mounting is 0.045 inches in diameter. The 22-4501-21 is available in various configurations, including different row-to-row spacings and pin counts, making it versatile for various engineering projects. Customization options are also available, allowing for specific material and plating requirements based on quantity.
CONN IC DIP SOCKET 22POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22-4501-21 |
| Product Name | Sockets for ICs, Transistors |