Aries Electronics, Inc. IC & Component Sockets 216-PLS21016-12

Description
IC & Component Sockets 216 PIN PGA GOLD
Request a Quote
Description
IC & Component Sockets 216 PIN PGA GOLD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 216-PLS21016-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 polyphenylene sulfide (PPS), and the contacts are made from BeCu 174 or Spinodal, with gold plating options available. This socket supports lead diameters from 0.014 to 0.026 inches and can handle a contact current rating of up to 1 amp. It operates effectively within a temperature range of -85¬8F to 257¬8F. The handle can be mounted on either the right or left side, providing flexibility in installation. Suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for special materials, sizes, and configurations, making it suitable for a variety of engineering applications.

Datasheet Summary
Powered by GS/AI

The 216-PLS21016-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 polyphenylene sulfide (PPS), and the contacts are made from BeCu 174 or Spinodal, with gold plating options available. This socket supports lead diameters from 0.014 to 0.026 inches and can handle a contact current rating of up to 1 amp. It operates effectively within a temperature range of -85¬8F to 257¬8F. The handle can be mounted on either the right or left side, providing flexibility in installation. Suggested PCB hole size for mounting is 0.032 inches in diameter. Customization options are available for special materials, sizes, and configurations, making it suitable for a variety of engineering applications.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 216-PLS21016-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
216-PLS21016-12
IC & Component Sockets 216-PLS21016-12
IC & Component Sockets 216 PIN PGA GOLD

IC & Component Sockets 216 PIN PGA GOLD

Buy Now
Sockets for ICs, Transistors - 216-PLS21016-12 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
216-PLS21016-12
Sockets for ICs, Transistors 216-PLS21016-12
CONN SOCKET PGA ZIF GOLD

CONN SOCKET PGA ZIF GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 216-PLS21016-12 216-PLS21016-12
Product Name IC & Component Sockets Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products