"20 Position Receptacle, Breakaway Connector 0.200"" (5.08mm) Through Hole Tin"
IC & Component Sockets .040 THRU HOLE F/
CONN RCPT 20POS 0.2 TIN PCB
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A843AR-ND | 20-F40-10 | 20-F40-10 |
| Product Name | Headers, Receptacles, Female Sockets | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 8.0 amps | 8.0 amps |