The 20-8400-610C is a socket designed for integrated circuits and transistors, featuring a series 8 elevator socket with collet contacts and solder pin tails. It is suitable for elevating devices such as displays and switches to a height range of 0.240 to 1.250 inches (6.10 to 31.75 mm). The socket body and spacer are made from black UL 94V-0 glass-filled nylon, while the pin body is constructed from brass with various plating options available, including gold and tin/lead. This socket has a contact current rating of 3 amps and operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion force is rated at 180 grams per pin, with a withdrawal force of 90 grams per pin, and a normal force of 140 grams per pin, based on a 0.018-inch diameter test lead. It accepts lead diameters from 0.015 to 0.025 inches (0.38 to 0.64 mm) and is designed for a suggested PCB hole size of 0.035 inches (0.89 mm) in diameter. Customization options are available for special materials, platings, sizes, and configurations, depending on quantity.
DATASHEET 13008
CONN IC DIP SOCKET 20POS GOLD
| Heilind Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 20-8400-610C | 20-8400-610C |
| Product Name | Connectors Sockets - Unreviewed | Sockets for ICs, Transistors |