The 20-8400-310C is a 20-position IC socket designed for elevating devices such as displays and switches to a desired height ranging from 0.240 to 1.250 inches (6.10 to 31.75 mm). It features a standard socket body and spacer made from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The pin body is constructed from brass with various plating options, including gold and tin/lead, providing flexibility for different applications. This socket utilizes 4-finger collet contacts made from beryllium copper, with a contact current rating of 3 amps. It operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). The insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a 0.018-inch diameter test lead. The socket accommodates lead diameters from 0.015 to 0.025 inches (0.38 to 0.64 mm) and is designed for a suggested PCB hole size of 0.035 inches (0.89 mm). Engineers considering this product should note its robust construction and versatility in various electronic applications, particularly where elevation of components is required.
CONN IC DIP SOCKET 20POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20-8400-310C |
| Product Name | Sockets for ICs, Transistors |