The 20-8325-310C is a socket designed for integrated circuits and transistors, specifically part of the Series 8 Elevator Socket line from Lingto Electronic Limited. This socket features collet contacts and solder pin tails, making it suitable for elevating devices such as displays and switches to a desired height ranging from 0.240 to 1.250 inches (6.10 to 31.75 mm). The socket body and spacer are constructed from black UL 94V-0 glass-filled nylon, while the pin body is made of brass with a 1/2-hard finish. It offers various plating options, including gold and tin/lead, ensuring compatibility with different applications. The contact current rating is 3 amps, and it operates effectively within a temperature range of -67°F to 221°F (-55°C to 105°C). Insertion and withdrawal forces are specified at 180g and 90g per pin, respectively, based on a test lead diameter of 0.018 inches (0.46 mm). The socket accepts lead diameters between 0.015 and 0.025 inches (0.38 to 0.64 mm) and is designed for a suggested PCB hole size of 0.035 inches (0.89 mm) in diameter. This product may be suitable for applications requiring reliable connections in varying environmental conditions.
CONN IC DIP SOCKET 20POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20-8325-310C |
| Product Name | Sockets for ICs, Transistors |