The 20-7500-10 is a socket from the Series 700 Elevator Strip-Line,Ñ¢ designed for ICs and transistors, featuring bifurcated contacts and solder pin tails. It allows for elevated mounting of components, accommodating heights from 0.360 to 2.000 inches. The socket is constructed from black UL 94V-0 glass-filled nylon, with pins made of Grade A phosphor bronze. It offers various plating options, including gold, tin, and tin/lead, with a minimum gold thickness of 10¬µ and a minimum nickel thickness of 50¬µ. This socket has a current rating of 1.5 amps and operates within a temperature range of -67¬8F to 221¬8F for tin and tin/lead plating, and up to 257¬8F for gold plating. It accepts flat leads up to 0.014 x 0.020 inches and round leads up to 0.020 inches in diameter. The average insertion force is 110g per pin, while the withdrawal force is 75g per pin. Suggested PCB hole size for mounting is 0.045 inches in diameter. Customization options are available for different sizes and configurations.
CONN SOCKET SIP 20POS TIN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20-7500-10 |
| Product Name | Sockets for ICs, Transistors |