Aries Electronics, Inc. Sockets for ICs, Transistors 20-6820-90TWR

Description
CONN IC DIP SOCKET 20POS TIN
Description
CONN IC DIP SOCKET 20POS TIN
Datasheet
Datasheet Summary
Powered by GS/AI

The 20-6820-90TWR is a 20-position DIP socket from the Series 800 Vertisocket,Ñ¢ line, designed for horizontal mounting. It features bifurcated contacts that provide enhanced contact protection and support a variety of applications, including LEDs, incandescent lamps, DIP switches, and test points. The socket is constructed from black UL 94V-0 nylon and utilizes grade A spring-tempered phosphor bronze for its contacts, which are available with multiple plating options including gold, tin, and tin/lead. This socket accepts flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. It has a contact current rating of 1.5 amps and operates effectively within a temperature range of 221°F (105°C) for tin and tin/lead plating, and 257°F (125°C) for gold plating. The suggested PCB hole size for mounting is 0.044 inches in diameter. The insertion and withdrawal forces average 110g and 75g per pin, respectively. This product offers flexibility in design with various mounting positions and pin configurations, making it suitable for diverse engineering projects.

Datasheet Summary
Powered by GS/AI

The 20-6820-90TWR is a 20-position DIP socket from the Series 800 Vertisocket,Ñ¢ line, designed for horizontal mounting. It features bifurcated contacts that provide enhanced contact protection and support a variety of applications, including LEDs, incandescent lamps, DIP switches, and test points. The socket is constructed from black UL 94V-0 nylon and utilizes grade A spring-tempered phosphor bronze for its contacts, which are available with multiple plating options including gold, tin, and tin/lead. This socket accepts flat leads up to 0.014 inches thick and 0.020 inches wide, as well as round leads up to 0.020 inches in diameter. It has a contact current rating of 1.5 amps and operates effectively within a temperature range of 221°F (105°C) for tin and tin/lead plating, and 257°F (125°C) for gold plating. The suggested PCB hole size for mounting is 0.044 inches in diameter. The insertion and withdrawal forces average 110g and 75g per pin, respectively. This product offers flexibility in design with various mounting positions and pin configurations, making it suitable for diverse engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 20-6820-90TWR - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
20-6820-90TWR
Sockets for ICs, Transistors 20-6820-90TWR
CONN IC DIP SOCKET 20POS TIN

CONN IC DIP SOCKET 20POS TIN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 20-6820-90TWR
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products