Aries Electronics, Inc. Sockets for ICs, Transistors 20-4518-00

Description
CONN IC DIP SOCKET 20POS GOLD
Description
CONN IC DIP SOCKET 20POS GOLD
Datasheet
Datasheet Summary
Powered by GS/AI

The 20-4518-00 is an open frame socket designed for integrated circuits and transistors, featuring collet contacts and surface mount pins. Its open frame design allows for efficient board space utilization and improved cooling. The socket is compatible with automatic insertion equipment and supports side-to-side and end-to-end stacking. Constructed from black UL 94V-0 glass-filled nylon, the socket's pin body is made of brass with a 93/7 Sn/Pb or pure Sn plating option. It utilizes a 4-finger collet contact made from beryllium copper, with gold plating over nickel for enhanced conductivity. The contact current rating is 3 amps, and it operates within a temperature range of -67¬8F to 221¬8F (-55¬8C to 105¬8C). The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths of 0.100 to 0.125 inches. Suggested PCB hole size for mounting is 0.045 ¬±0.002 inches. This product is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The 20-4518-00 is an open frame socket designed for integrated circuits and transistors, featuring collet contacts and surface mount pins. Its open frame design allows for efficient board space utilization and improved cooling. The socket is compatible with automatic insertion equipment and supports side-to-side and end-to-end stacking. Constructed from black UL 94V-0 glass-filled nylon, the socket's pin body is made of brass with a 93/7 Sn/Pb or pure Sn plating option. It utilizes a 4-finger collet contact made from beryllium copper, with gold plating over nickel for enhanced conductivity. The contact current rating is 3 amps, and it operates within a temperature range of -67¬8F to 221¬8F (-55¬8C to 105¬8C). The socket accepts leads with diameters ranging from 0.015 to 0.025 inches and lengths of 0.100 to 0.125 inches. Suggested PCB hole size for mounting is 0.045 ¬±0.002 inches. This product is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 20-4518-00 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
20-4518-00
Sockets for ICs, Transistors 20-4518-00
CONN IC DIP SOCKET 20POS GOLD

CONN IC DIP SOCKET 20POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 20-4518-00
Product Name Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1374-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details