Aries Electronics, Inc. Connectors 20-3518-102

Description
DATASHEET 12026
Request a Quote Datasheet
Description
DATASHEET 12026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 20-3518-102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
20-3518-102
Connectors 20-3518-102
DATASHEET 12026

DATASHEET 12026

Buy Now
IC Sockets - A838AR-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A838AR-ND
IC Sockets A838AR-ND
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 20-3518-102 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
20-3518-102
Sockets for ICs, Transistors 20-3518-102
CONN IC DIP SOCKET 20POS GOLD

CONN IC DIP SOCKET 20POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 20-3518-102 A838AR-ND 20-3518-102
Product Name Connectors IC Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details