Aries Electronics, Inc. Cable Assemblies 20-010-210

Description
Cable Assemblies M/FEMALE DIP JUMPERS 20
Request a Quote
Description
Cable Assemblies M/FEMALE DIP JUMPERS 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 20-010-210 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
20-010-210
Cable Assemblies 20-010-210
Cable Assemblies M/FEMALE DIP JUMPERS 20

Cable Assemblies M/FEMALE DIP JUMPERS 20

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - 20-010-210 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
20-010-210
Cable Assemblies - Rectangular Cable Assemblies 20-010-210
DIP CABLE M-F 20POS

DIP CABLE M-F 20POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 20-010-210 20-010-210
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details