Aries Electronics, Inc. Connectors, Interconnects - Sockets for ICs, Transistors 191-PGM18018-10

Description
Win Source Part Number: 1184947-191-PGM18018 -10 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: PGM Type: PGA Termination: Solder Package: Bulk Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Termination Post Length: 0.165" (4.19mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 191-PGM
Request a Quote Datasheet
Description
Win Source Part Number: 1184947-191-PGM18018 -10 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: PGM Type: PGA Termination: Solder Package: Bulk Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Termination Post Length: 0.165" (4.19mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 191-PGM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - 1184947-191-PGM18018-10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1184947-191-PGM18018-10
Connectors, Interconnects - Sockets for ICs, Transistors 1184947-191-PGM18018-10
Win Source Part Number: 1184947-191-PGM18018 -10 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: PGM Type: PGA Termination: Solder Package: Bulk Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1 Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Contact Material - Post: Brass Termination Post Length: 0.165" (4.19mm) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Aries Electronics Base Product Number: 191-PGM

Win Source Part Number: 1184947-191-PGM18018-10
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: PGM
Type: PGA
Termination: Solder
Package: Bulk
Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Contact Material - Post: Brass
Termination Post Length: 0.165" (4.19mm)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Aries Electronics
Base Product Number: 191-PGM

Buy Now Datasheet
IC & Component Sockets - 191-PGM18018-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
191-PGM18018-10
IC & Component Sockets 191-PGM18018-10
191 PIN PGA

191 PIN PGA

Buy Now
Sockets for ICs, Transistors - 191-PGM18018-10 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
191-PGM18018-10
Sockets for ICs, Transistors 191-PGM18018-10
CONN SOCKET PGA GOLD

CONN SOCKET PGA GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1184947-191-PGM18018-10 191-PGM18018-10 191-PGM18018-10
Product Name Connectors, Interconnects - Sockets for ICs, Transistors IC & Component Sockets Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details