The 19-0518-11H socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring a collet socket configuration available in single or dual rows. It can be cut to accommodate the desired number of pins, and supports side-to-side and end-to-end stacking. The body is made from black UL 94V-0 glass-filled nylon, while the pin body is constructed from brass with various plating options, including gold and tin/lead. This socket has a contact current rating of 3 amps and operates within a temperature range of -67°F to 257°F, depending on the plating type. It accepts lead diameters from 0.015 to 0.025 inches and has specified insertion, withdrawal, and normal forces based on a standard test lead. The suggested PCB hole size for mounting is 0.030 inches in diameter. Customization options are available for different materials, platings, sizes, and configurations.
CONN SOCKET SIP 19POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19-0518-11H |
| Product Name | Sockets for ICs, Transistors |